Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tube
Output Configuration
Positive
Positive
Voltage - Input (Max)
16V
40V
Voltage - Output (Min/Fixed)
3.3V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1.3V @ 500mA
0.64V @ 300mA
Current - Output
500mA
300mA
Current - Quiescent (Iq)
17 μA
16 μA
Current - Supply (Max)
150 μA
95 μA
PSRR
57dB ~ 51dB (100Hz ~ 100kHz)
57dB ~ 51dB (100Hz ~ 100kHz)
Control Features
Power Good
Enable, Power Good
Protection Features
Over Current, Over Temperature, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-6, DPak (5 Leads + Tab)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
TO-252-5
8-SOIC-EP