Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Monolithic Power Systems MP2019GN-33
MP2019GN-33
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 3.3V 150MA
Manufacturer:
Monolithic Power Systems
Datasheet:
MP2019GN-33 Datasheet
History Price: Active
In Stock: 18800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP2019GN-33 vs MP20142DGT-LF-P
Part No
MP2019GN-33
MP20142DGT-LF-P
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Fixed
Programmable
Number of Regulators
1
2
Voltage - Input (Max)
40V
5.5V
Voltage - Output (Min/Fixed)
3.3V
1.5V
Voltage - Output (Max)
-
3.3V
Voltage Dropout (Max)
0.43V @ 150mA
0.12V @ 100mA, 0.12V @ 100mA
Current - Output
150mA
200mA, 200mA
Current - Quiescent (Iq)
95 μA
90 μA
Current - Supply (Max)
-
150 μA
PSRR
45dB (1kHz)
75dB (100Hz ~ 1kHz)
Control Features
Enable
Enable
Protection Features
Over Temperature, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-VFDFN Exposed Pad
Supplier Device Package
8-SOIC-EP
8-TQFN (2x2)