MP2019GN-5
MP2019GN-5
Active
Description:  IC REG LINEAR 5V 300MA 8SO
Manufacturer:  Monolithic Power Systems
Datasheet:   MP2019GN-5 Datasheet
History Price: Active
In Stock: 18000
MP2019GN-5 vs MP20142DGT-LF-P
Series
Automotive, AEC-Q100
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Fixed
Programmable
Number of Regulators
1
2
Voltage - Input (Max)
40V
5.5V
Voltage - Output (Min/Fixed)
5V
1.5V
Voltage - Output (Max)
-
3.3V
Voltage Dropout (Max)
0.64V @ 300mA
0.12V @ 100mA, 0.12V @ 100mA
Current - Output
300mA
200mA, 200mA
Current - Quiescent (Iq)
16 μA
90 μA
Current - Supply (Max)
95 μA
150 μA
PSRR
57dB ~ 51dB (100Hz ~ 100kHz)
75dB (100Hz ~ 1kHz)
Control Features
Enable, Power Good
Enable
Protection Features
Over Current, Over Temperature, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-VFDFN Exposed Pad
Supplier Device Package
8-SOIC-EP
8-TQFN (2x2)