MP2019GN-5
MP2019GN-5
Active
Description:  IC REG LINEAR 5V 300MA 8SO
Manufacturer:  Monolithic Power Systems
Datasheet:   MP2019GN-5 Datasheet
History Price: Active
In Stock: 18000
MP2019GN-5 vs MP2018GZD-33-P
Series
Automotive, AEC-Q100
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
40V
16V
Voltage - Output (Min/Fixed)
5V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.64V @ 300mA
1.3V @ 500mA
Current - Output
300mA
500mA
Current - Quiescent (Iq)
16 μA
17 μA
Current - Supply (Max)
95 μA
150 μA
PSRR
57dB ~ 51dB (100Hz ~ 100kHz)
57dB ~ 51dB (100Hz ~ 100kHz)
Control Features
Enable, Power Good
Power Good
Protection Features
Over Current, Over Temperature, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
TO-252-6, DPak (5 Leads + Tab)
Supplier Device Package
8-SOIC-EP
TO-252-5