Series
Automotive, AEC-Q100
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Not For New Designs
Output Configuration
Positive
Positive
Voltage - Input (Max)
40V
6V
Voltage - Output (Min/Fixed)
5V
1.2V, 2.8V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.64V @ 300mA
0.075V @ 200mA (Typ), 0.075V @ 200mA (Typ)
Current - Output
300mA
200mA, 200mA
Current - Quiescent (Iq)
16 μA
125 μA
Current - Supply (Max)
95 μA
-
PSRR
57dB ~ 51dB (100Hz ~ 100kHz)
65dB ~ 55dB (1kHz ~ 100kHz)
Control Features
Enable, Power Good
Enable
Protection Features
Over Current, Over Temperature, Short Circuit
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
6-WFBGA, WLCSP
Supplier Device Package
8-SOIC-EP
6-WLCSP (1x1.5)