MP2019GN-5-Z
MP2019GN-5-Z
Active
Description:  IC REG LINEAR 5V 300MA 8SOIC
Manufacturer:  Monolithic Power Systems
History Price: $1.72000
In Stock: 800
MP2019GN-5-Z vs MP2016DJ-LF-P
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
40V
42V
Voltage - Output (Min/Fixed)
5V
1.2V
Voltage - Output (Max)
-
40V
Voltage Dropout (Max)
0.64V @ 300mA
0.9V @ 30mA
Current - Output
300mA
30mA
Current - Quiescent (Iq)
16 μA
30 μA
Current - Supply (Max)
95 μA
-
PSRR
57dB ~ 51dB (100Hz ~ 100kHz)
-
Control Features
Enable, Power Good
Enable
Protection Features
Over Current, Over Temperature, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
8-SOIC-EP
TSOT-23-5