MP2019GN-Z
MP2019GN-Z
Active
Description:  IC REG LIN POS ADJ 300MA 8SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP2019GN-Z Datasheet
History Price: $1.66000
In Stock: 33600
MP2019GN-Z vs MP2015AGG-Z
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
40V
24V
Voltage - Output (Min/Fixed)
1.2V
1.215V
Voltage - Output (Max)
15V
15V
Voltage Dropout (Max)
0.55V @ 150mA
1.1V @ 150mA
Current - Output
300mA
150mA
Current - Quiescent (Iq)
95 μA
35 μA
Current - Supply (Max)
-
50 μA
PSRR
45dB (1kHz)
55dB (100kHz)
Control Features
Enable, Power Good
Enable
Protection Features
Over Temperature, Short Circuit
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
6-VDFN Exposed Pad
Supplier Device Package
8-SOIC-EP
6-QFN (2x2)