Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Monolithic Power Systems MP2019GN-Z
MP2019GN-Z
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN POS ADJ 300MA 8SOIC
Manufacturer:
Monolithic Power Systems
Datasheet:
MP2019GN-Z Datasheet
History Price: $1.66000
In Stock: 33600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP2019GN-Z vs MP2018GZD-33-P
Part No
MP2019GN-Z
MP2018GZD-33-P
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
40V
16V
Voltage - Output (Min/Fixed)
1.2V
3.3V
Voltage - Output (Max)
15V
-
Voltage Dropout (Max)
0.55V @ 150mA
1.3V @ 500mA
Current - Output
300mA
500mA
Current - Quiescent (Iq)
95 μA
17 μA
Current - Supply (Max)
-
150 μA
PSRR
45dB (1kHz)
57dB ~ 51dB (100Hz ~ 100kHz)
Control Features
Enable, Power Good
Power Good
Protection Features
Over Temperature, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
TO-252-6, DPak (5 Leads + Tab)
Supplier Device Package
8-SOIC-EP
TO-252-5