Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Output Configuration
Positive
Positive
Voltage - Input (Max)
6V
24V
Voltage - Output (Min/Fixed)
1.2V, 2.8V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.075V @ 200mA (Typ), 0.075V @ 200mA (Typ)
0.7V @ 150mA
Current - Output
200mA, 200mA
150mA
Current - Quiescent (Iq)
125 μA
15 μA
Current - Supply (Max)
-
25 μA
PSRR
65dB ~ 55dB (1kHz ~ 100kHz)
55dB (100kHz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-WFBGA, WLCSP
6-VDFN Exposed Pad
Supplier Device Package
6-WLCSP (1x1.5)
6-QFN (2x2)