MP20249DC-MC-LF-P
MP20249DC-MC-LF-P
Not For New Designs
Description:  IC REG LINEAR 1.2V/2.8V 6WLCSP
Manufacturer:  Monolithic Power Systems
History Price: $0.92750
In Stock: 0
MP20249DC-MC-LF-P vs MP2015AGQ-Z
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
2
1
Voltage - Input (Max)
6V
24V
Voltage - Output (Min/Fixed)
1.2V, 2.8V
1.215V
Voltage - Output (Max)
-
15V
Voltage Dropout (Max)
0.075V @ 200mA (Typ), 0.075V @ 200mA (Typ)
1.1V @ 150mA
Current - Output
200mA, 200mA
150mA
Current - Quiescent (Iq)
125 μA
35 μA
Current - Supply (Max)
-
50 μA
PSRR
65dB ~ 55dB (1kHz ~ 100kHz)
55dB (100kHz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-WFBGA, WLCSP
8-VDFN Exposed Pad
Supplier Device Package
6-WLCSP (1x1.5)
8-QFN (3x3)