Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Monolithic Power Systems MP20249DC-MC-LF-P
MP20249DC-MC-LF-P
Not For New Designs
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 1.2V/2.8V 6WLCSP
Manufacturer:
Monolithic Power Systems
Datasheet:
MP20249DC-MC-LF-P Datasheet
History Price: $0.92750
In Stock: 0
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP20249DC-MC-LF-P vs MP2016DJ-LF-P
Part No
MP20249DC-MC-LF-P
MP2016DJ-LF-P
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
2
1
Voltage - Input (Max)
6V
42V
Voltage - Output (Min/Fixed)
1.2V, 2.8V
1.2V
Voltage - Output (Max)
-
40V
Voltage Dropout (Max)
0.075V @ 200mA (Typ), 0.075V @ 200mA (Typ)
0.9V @ 30mA
Current - Output
200mA, 200mA
30mA
Current - Quiescent (Iq)
125 μA
30 μA
Current - Supply (Max)
-
-
PSRR
65dB ~ 55dB (1kHz ~ 100kHz)
-
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-WFBGA, WLCSP
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
6-WLCSP (1x1.5)
TSOT-23-5