MP2030DU-LF-P
MP2030DU-LF-P
Not For New Designs
Description:  IC REG LINEAR POS ADJ 3A 32QFN
Manufacturer:  Monolithic Power Systems
History Price: $3.04410
In Stock: 14800
MP2030DU-LF-P vs MP2019GN-33
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
40V
Voltage - Output (Min/Fixed)
0.9V
3.3V
Voltage - Output (Max)
3.6V
-
Voltage Dropout (Max)
0.15V @ 3A (Typ)
0.43V @ 150mA
Current - Output
3A
150mA
Current - Quiescent (Iq)
220 μA
95 μA
Current - Supply (Max)
-
-
PSRR
32dB (100kHz)
45dB (1kHz)
Control Features
Enable, Power Good
Enable
Protection Features
Over Current, Over Temperature, Soft Start
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
32-QFN (5x5)
8-SOIC-EP