MP2040DU-LF-P
MP2040DU-LF-P
Not For New Designs
Description:  IC REG LINEAR POS ADJ 3A 32QFN
Manufacturer:  Monolithic Power Systems
History Price: $3.22006
In Stock: 30400
MP2040DU-LF-P vs MP2014GZD-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
40V
Voltage - Output (Min/Fixed)
0.9V
5V
Voltage - Output (Max)
3.3V
-
Voltage Dropout (Max)
0.15V @ 3A (Typ)
1V @ 500mA
Current - Output
3A
500mA
Current - Quiescent (Iq)
3.5 mA
17 μA
Current - Supply (Max)
-
150 μA
PSRR
40dB (100kHz)
57dB ~ 51dB (100Hz ~ 100kHz)
Control Features
Enable, Power Good
Current Limit, Power Good
Protection Features
Over Current, Over Temperature, Soft Start
Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
TO-252-6, DPak (5 Leads + Tab)
Supplier Device Package
32-QFN (5x5)
TO-252-5