Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Monolithic Power Systems MP2040DU-LF-P
MP2040DU-LF-P
Not For New Designs
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR POS ADJ 3A 32QFN
Manufacturer:
Monolithic Power Systems
Datasheet:
MP2040DU-LF-P Datasheet
History Price: $3.22006
In Stock: 30400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP2040DU-LF-P vs MP20249DC-MC-LF-P
Part No
MP2040DU-LF-P
MP20249DC-MC-LF-P
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
2
Voltage - Input (Max)
5.5V
6V
Voltage - Output (Min/Fixed)
0.9V
1.2V, 2.8V
Voltage - Output (Max)
3.3V
-
Voltage Dropout (Max)
0.15V @ 3A (Typ)
0.075V @ 200mA (Typ), 0.075V @ 200mA (Typ)
Current - Output
3A
200mA, 200mA
Current - Quiescent (Iq)
3.5 mA
125 μA
Current - Supply (Max)
-
-
PSRR
40dB (100kHz)
65dB ~ 55dB (1kHz ~ 100kHz)
Control Features
Enable, Power Good
Enable
Protection Features
Over Current, Over Temperature, Soft Start
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
6-WFBGA, WLCSP
Supplier Device Package
32-QFN (5x5)
6-WLCSP (1x1.5)