Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Monolithic Power Systems MP2403DN-LF-P
MP2403DN-LF-P
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
NRFND:USE MP9943 AS REPLACEMENT
Manufacturer:
Monolithic Power Systems
Datasheet:
MP2403DN-LF-P Datasheet
History Price: $3.64188
In Stock: 10000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP2403DN-LF-P vs MP28200GG-P
Part No
MP2403DN-LF-P
MP28200GG-P
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
MP
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.6V
2V
Voltage - Input (Max)
32V
5.5V
Voltage - Output (Min/Fixed)
0.8V
0.8V
Voltage - Output (Max)
28V
3.3V
Current - Output
3A
200mA
Frequency - Switching
250kHz
1.5MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
12-VFQFN
Supplier Device Package
8-SOIC-EP
12-QFN (2x2)