MP2403DN-LF-P
MP2403DN-LF-P
Active
Description:  NRFND:USE MP9943 AS REPLACEMENT
Manufacturer:  Monolithic Power Systems
History Price: $3.64188
In Stock: 10000
MP2403DN-LF-P vs MP28490DN-LF
Series
MP
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.6V
4.5V
Voltage - Input (Max)
32V
30V
Voltage - Output (Min/Fixed)
0.8V
0.8V
Voltage - Output (Max)
28V
15V
Current - Output
3A
5A
Frequency - Switching
250kHz
420kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOIC-EP
8-SOICE