Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Chargers
/ Monolithic Power Systems MP2603EJ-LF-P
MP2603EJ-LF-P
Active
PMIC - Battery Chargers
Description:
IC BATT CHG LI-ION 1CEL TSOT23-5
Manufacturer:
Monolithic Power Systems
Datasheet:
MP2603EJ-LF-P Datasheet
History Price: $1.15010
In Stock: 45600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP2603EJ-LF-P vs MP2681GS
Part No
MP2603EJ-LF-P
MP2681GS
Category
PMIC - Battery Chargers
PMIC - Battery Chargers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Battery Chemistry
Lithium Ion
Lithium Ion/Polymer
Number of Cells
1
1
Current - Charging
Constant - Programmable
Constant
Programmable Features
-
Timer
Fault Protection
Over Current, Over Temperature
-
Charge Current - Max
150mA
-
Battery Pack Voltage
4.2V
4.15V
Voltage - Supply (Max)
5.25V
30V
Interface
-
-
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-5 Thin, TSOT-23-5
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
TSOT-23-5
16-SOIC