MP2633GR-P
MP2633GR-P
Active
Description:  IC BATT CHG LI-ION 1CELL 24QFN
Manufacturer:  Monolithic Power Systems
Datasheet:   MP2633GR-P Datasheet
History Price: $3.47000
In Stock: 40400
MP2633GR-P vs MP2639BGR-Z
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Battery Chemistry
Lithium Ion/Polymer
Lithium Ion/Polymer
Number of Cells
1
1
Current - Charging
Constant - Programmable
Constant - Programmable
Programmable Features
Timer
Timer
Fault Protection
Over Temperature, Short Circuit
Over Current, Over Temperature, Over Voltage, Short Circuit
Charge Current - Max
1.5A
3A
Battery Pack Voltage
4.2V
4.5V
Voltage - Supply (Max)
6V
16V
Interface
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
26-PowerVFQFN
Supplier Device Package
24-QFN (4x4)
26-QFN (4x4)