Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Chargers
/ Monolithic Power Systems MP2676EG-LF-P
MP2676EG-LF-P
Active
PMIC - Battery Chargers
Description:
IC BATT CHG LI-ION 8QFN
Manufacturer:
Monolithic Power Systems
Datasheet:
MP2676EG-LF-P Datasheet
History Price: $1.05736
In Stock: 27600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP2676EG-LF-P vs MP2690GR-P
Part No
MP2676EG-LF-P
MP2690GR-P
Category
PMIC - Battery Chargers
PMIC - Battery Chargers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Battery Chemistry
Lithium Ion/Polymer
Lithium Ion/Polymer
Number of Cells
-
1
Current - Charging
-
Constant - Programmable
Programmable Features
-
Current
Fault Protection
Over Current, Over Temperature, Over Voltage
Over Current, Over Voltage
Charge Current - Max
-
2.5A
Battery Pack Voltage
-
4.45V
Voltage - Supply (Max)
5.5V
6V
Interface
-
-
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TFDFN
26-PowerVFQFN
Supplier Device Package
8-QFN (2x2)
26-QFN (4x4)