MP2681GS
MP2681GS
Active
Description:  IC BATT CHRG LI-ION
Manufacturer:  Monolithic Power Systems
Datasheet:   MP2681GS Datasheet
History Price: Active
In Stock: 26000
MP2681GS vs MP2674EG-LF-P
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Battery Chemistry
Lithium Ion/Polymer
Lithium Ion/Polymer
Number of Cells
1
1
Current - Charging
Constant
Constant - Programmable
Programmable Features
Timer
-
Fault Protection
-
Over Current, Over Temperature, Over Voltage
Charge Current - Max
-
1.5A
Battery Pack Voltage
4.15V
4.475V (Max)
Voltage - Supply (Max)
30V
5.5V
Interface
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-TFDFN
Supplier Device Package
16-SOIC
8-QFN (2x2)