Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Chargers
/ Monolithic Power Systems MP2690GR-P
MP2690GR-P
Active
PMIC - Battery Chargers
Description:
IC BATT CHG LI-ION 1CELL 26QFN
Manufacturer:
Monolithic Power Systems
Datasheet:
MP2690GR-P Datasheet
History Price: $4.86000
In Stock: 25200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP2690GR-P vs MP2671DL-LF-P
Part No
MP2690GR-P
MP2671DL-LF-P
Category
PMIC - Battery Chargers
PMIC - Battery Chargers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Battery Chemistry
Lithium Ion/Polymer
Lithium Ion/Polymer
Number of Cells
1
1
Current - Charging
Constant - Programmable
Constant - Programmable
Programmable Features
Current
-
Fault Protection
Over Current, Over Voltage
Over Current, Over Temperature, Over Voltage
Charge Current - Max
2.5A
1.5A
Battery Pack Voltage
4.45V
4.34V
Voltage - Supply (Max)
6V
5.5V
Interface
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
26-PowerVFQFN
12-VFDFN Exposed Pad
Supplier Device Package
26-QFN (4x4)
12-QFN (3x4)