MP2905EK-LF
MP2905EK-LF
Active
Description:  IC REG BUCK ADJUSTABLE
Manufacturer:  Monolithic Power Systems
Datasheet:   MP2905EK-LF Datasheet
History Price: Active
In Stock: 32400
MP2905EK-LF vs MP28164GD-P
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down, Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck, Boost
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
3V
1.2V
Voltage - Input (Max)
28V
5.5V
Voltage - Output (Min/Fixed)
0.6V
1.5V
Voltage - Output (Max)
25.2V
5V
Current - Output
-
4.2A
Frequency - Switching
200kHz ~ 500kHz
2MHz
Synchronous Rectifier
Yes
No
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
11-VFQFN
Supplier Device Package
10-MSOP
11-QFN (2x3)