MP3202DG-LF-Z
MP3202DG-LF-Z
Active
Description:  IC LED DRVR RGLTR PWM 1.33A 8QFN
Manufacturer:  Monolithic Power Systems
History Price: $2.53000
In Stock: 26400
MP3202DG-LF-Z vs MP3399EF-LF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
DC DC Regulator
DC DC Controller
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
No
Number of Outputs
1
12
Voltage - Supply (Min)
2.5V
5V
Voltage - Supply (Max)
6V
28V
Voltage - Output
25V
-
Current - Output / Channel
1.33A (Switch)
60mA
Frequency
1.3MHz
570kHz
Dimming
Analog, PWM
PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TFDFN Exposed Pad
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
8-QFN (2x2)
28-TSSOP-EP