MP3214DQ-LF-P
MP3214DQ-LF-P
Active
Description:  IC LED DRIVER RGLTR 500MA 16QFN
Manufacturer:  Monolithic Power Systems
History Price: $1.55820
In Stock: 41200
MP3214DQ-LF-P vs MP3398AGF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
DC DC Regulator
DC DC Controller
Topology
Switched Capacitor (Charge Pump)
Step-Up (Boost)
Internal Switch(s)
Yes
No
Number of Outputs
1
4
Voltage - Supply (Min)
2.7V
5V
Voltage - Supply (Max)
5.5V
28V
Voltage - Output
-
-
Current - Output / Channel
500mA (Flash)
350mA
Frequency
1.35MHz
540kHz
Dimming
-
Analog, PWM
Applications
Backlight, Camera Flash
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VFQFN Exposed Pad
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-QFN (3x3)
16-TSSOP-EP