Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Monolithic Power Systems MP3302DD-LF-Z
MP3302DD-LF-Z
Active
PMIC - LED Drivers
Description:
IC LED DRVR RGLTR SGL WR 8QFN
Manufacturer:
Monolithic Power Systems
Datasheet:
MP3302DD-LF-Z Datasheet
History Price: $3.03000
In Stock: 23200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP3302DD-LF-Z vs MP3394SGS
Part No
MP3302DD-LF-Z
MP3394SGS
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Discontinued
Type
DC DC Regulator
DC DC Controller
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
No
Number of Outputs
1
4
Voltage - Supply (Min)
2.5V
5V
Voltage - Supply (Max)
6V
28V
Voltage - Output
36V
-
Current - Output / Channel
1.33A (Switch)
180mA
Frequency
1.3MHz
670kHz
Dimming
Single-Wire
PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TFDFN Exposed Pad
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-QFN (2x3)
16-SOIC