MP3302DD-LF-Z
MP3302DD-LF-Z
Active
Description:  IC LED DRVR RGLTR SGL WR 8QFN
Manufacturer:  Monolithic Power Systems
History Price: $3.03000
In Stock: 23200
MP3302DD-LF-Z vs MP3398AGF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
DC DC Regulator
DC DC Controller
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
No
Number of Outputs
1
4
Voltage - Supply (Min)
2.5V
5V
Voltage - Supply (Max)
6V
28V
Voltage - Output
36V
-
Current - Output / Channel
1.33A (Switch)
350mA
Frequency
1.3MHz
540kHz
Dimming
Single-Wire
Analog, PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TFDFN Exposed Pad
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
8-QFN (2x3)
16-TSSOP-EP