MP3383GS-Z
MP3383GS-Z
Active
Description:  4-STRING, MAX 400MA/STRING, MAX
Manufacturer:  Monolithic Power Systems
Datasheet:   MP3383GS-Z Datasheet
History Price: $3.10000
In Stock: 31200
MP3383GS-Z vs MP3399EF-LF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
DC DC Controller
DC DC Controller
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
No
No
Number of Outputs
4
12
Voltage - Supply (Min)
6V
5V
Voltage - Supply (Max)
33V
28V
Voltage - Output
80V
-
Current - Output / Channel
400mA
60mA
Frequency
500kHz
570kHz
Dimming
Analog, PWM
PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-SOIC
28-TSSOP-EP