Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Monolithic Power Systems MP3391EF-LF-Z
MP3391EF-LF-Z
Active
PMIC - LED Drivers
Description:
IC LED DRVR CTRLR PWM 28TSSOP
Manufacturer:
Monolithic Power Systems
Datasheet:
MP3391EF-LF-Z Datasheet
History Price: $2.84780
In Stock: 22400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP3391EF-LF-Z vs MP3398EGF-Z
Part No
MP3391EF-LF-Z
MP3398EGF-Z
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Controller
-
Topology
Step-Up (Boost)
-
Internal Switch(s)
No
-
Number of Outputs
8
-
Voltage - Supply (Min)
9V
-
Voltage - Supply (Max)
35V
-
Voltage - Output
-
-
Current - Output / Channel
120mA
-
Frequency
280kHz
-
Dimming
PWM
-
Applications
Backlight
-
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
28-TSSOP-EP
16-TSSOP-EP