MP3393EY-LF-Z
MP3393EY-LF-Z
Active
Description:  IC LED DRIVER CTRLR PWM 28SOIC
Manufacturer:  Monolithic Power Systems
History Price: $2.01000
In Stock: 20000
MP3393EY-LF-Z vs MP3398AGF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
DC DC Controller
DC DC Controller
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
No
No
Number of Outputs
8
4
Voltage - Supply (Min)
9V
5V
Voltage - Supply (Max)
32V
28V
Voltage - Output
-
-
Current - Output / Channel
-
350mA
Frequency
140kHz
540kHz
Dimming
Analog, PWM
Analog, PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
28-SOIC
16-TSSOP-EP