MP3393EY-LF-Z
MP3393EY-LF-Z
Active
Description:  IC LED DRIVER CTRLR PWM 28SOIC
Manufacturer:  Monolithic Power Systems
History Price: $2.01000
In Stock: 20000
MP3393EY-LF-Z vs MP3398EGF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
DC DC Controller
-
Topology
Step-Up (Boost)
-
Internal Switch(s)
No
-
Number of Outputs
8
-
Voltage - Supply (Min)
9V
-
Voltage - Supply (Max)
32V
-
Voltage - Output
-
-
Current - Output / Channel
-
-
Frequency
140kHz
-
Dimming
Analog, PWM
-
Applications
Backlight
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
28-SOIC
16-TSSOP-EP