MP3394EF-LF-Z
MP3394EF-LF-Z
Not For New Designs
Description:  IC LED DRVR CTRLR PWM 16TSSOP
Manufacturer:  Monolithic Power Systems
History Price: $4.50000
In Stock: 19200
MP3394EF-LF-Z vs MP3393EY-LF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Active
Type
DC DC Controller
DC DC Controller
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
No
No
Number of Outputs
4
8
Voltage - Supply (Min)
5V
9V
Voltage - Supply (Max)
28V
32V
Voltage - Output
-
-
Current - Output / Channel
200mA
-
Frequency
540kHz
140kHz
Dimming
PWM
Analog, PWM
Applications
Backlight
Backlight
Operating Temperature
-20 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-TSSOP-EP
28-SOIC