Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Monolithic Power Systems MP3394SGS
MP3394SGS
Discontinued
PMIC - LED Drivers
Description:
IC LED DRV CTRL PWM 180MA 16SOIC
Manufacturer:
Monolithic Power Systems
Datasheet:
MP3394SGS Datasheet
History Price: Discontinued at Digi-Key
In Stock: 34000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP3394SGS vs MP3391EF-LF-Z
Part No
MP3394SGS
MP3391EF-LF-Z
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Active
Type
DC DC Controller
DC DC Controller
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
No
No
Number of Outputs
4
8
Voltage - Supply (Min)
5V
9V
Voltage - Supply (Max)
28V
35V
Voltage - Output
-
-
Current - Output / Channel
180mA
120mA
Frequency
670kHz
280kHz
Dimming
PWM
PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-SOIC
28-TSSOP-EP