MP3394SGS
MP3394SGS
Discontinued
Description:  IC LED DRV CTRL PWM 180MA 16SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP3394SGS Datasheet
History Price: Discontinued at Digi-Key
In Stock: 34000
MP3394SGS vs MP3394SGF-Z
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Active
Type
DC DC Controller
DC DC Controller
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
No
No
Number of Outputs
4
4
Voltage - Supply (Min)
5V
5V
Voltage - Supply (Max)
28V
28V
Voltage - Output
-
-
Current - Output / Channel
180mA
180mA
Frequency
670kHz
670kHz
Dimming
PWM
PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-SOIC
16-TSSOP-EP