MP3398BGF
MP3398BGF
Active
Description:  IC LED DRVR CTRLR PWM 16TSSOP
Manufacturer:  Monolithic Power Systems
Datasheet:   MP3398BGF Datasheet
History Price: Active
In Stock: 12000
MP3398BGF vs MP3412EJ-LF-P
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Controller
DC DC Regulator
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
No
Yes
Number of Outputs
4
1
Voltage - Supply (Min)
5V
0.8V
Voltage - Supply (Max)
28V
4.4V
Voltage - Output
-
2.5V ~ 5V
Current - Output / Channel
350mA
1.1A (Switch)
Frequency
540kHz
1MHz
Dimming
Analog, PWM
PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-20 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
SOT-23-6 Thin, TSOT-23-6
Supplier Device Package
16-TSSOP-EP
TSOT-23-6