MP3398EGF-Z
MP3398EGF-Z
Active
Description:  IC LED DRIVER 16TSSOP
Manufacturer:  Monolithic Power Systems
Datasheet:   MP3398EGF-Z Datasheet
History Price: $1.42500
In Stock: 44000
MP3398EGF-Z vs MP3397EF-LF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
-
DC DC Controller
Topology
-
Step-Up (Boost)
Internal Switch(s)
-
No
Number of Outputs
-
4
Voltage - Supply (Min)
-
5V
Voltage - Supply (Max)
-
28V
Voltage - Output
-
-
Current - Output / Channel
-
350mA
Frequency
-
540kHz
Dimming
-
PWM
Applications
-
Backlight
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-TSSOP-EP
16-TSSOP-EP