Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Monolithic Power Systems MP3398EGP
MP3398EGP
Active
PMIC - LED Drivers
Description:
IC LED DRVR CTRL PWM 400MA 16DIP
Manufacturer:
Monolithic Power Systems
Datasheet:
MP3398EGP Datasheet
History Price: Active
In Stock: 10400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP3398EGP vs MP3412EJ-LF-P
Part No
MP3398EGP
MP3412EJ-LF-P
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Controller
DC DC Regulator
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
-
Yes
Number of Outputs
4
1
Voltage - Supply (Min)
4.5V
0.8V
Voltage - Supply (Max)
33V
4.4V
Voltage - Output
80V
2.5V ~ 5V
Current - Output / Channel
400mA
1.1A (Switch)
Frequency
100kHz
1MHz
Dimming
Analog, PWM
PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-20 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
SOT-23-6 Thin, TSOT-23-6
Supplier Device Package
16-PDIP
TSOT-23-6