Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Monolithic Power Systems MP3398LGS
MP3398LGS
Active
PMIC - LED Drivers
Description:
IC LED DRV CTRL PWM 350MA 16SOIC
Manufacturer:
Monolithic Power Systems
Datasheet:
MP3398LGS Datasheet
History Price: Active
In Stock: 9600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP3398LGS vs MP3398EGF
Part No
MP3398LGS
MP3398EGF
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
DC DC Controller
-
Topology
Step-Up (Boost)
-
Internal Switch(s)
No
-
Number of Outputs
4
-
Voltage - Supply (Min)
4.5V
-
Voltage - Supply (Max)
28V
-
Voltage - Output
-
-
Current - Output / Channel
350mA
-
Frequency
540kHz
-
Dimming
Analog, PWM
-
Applications
Backlight
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-SOIC
16-TSSOP-EP