Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Monolithic Power Systems MP3399EF-LF
MP3399EF-LF
Active
PMIC - LED Drivers
Description:
IC LED DRV CTRL PWM 60MA 28TSSOP
Manufacturer:
Monolithic Power Systems
Datasheet:
MP3399EF-LF Datasheet
History Price: Active
In Stock: 8800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP3399EF-LF vs MP3393EY-LF-Z
Part No
MP3399EF-LF
MP3393EY-LF-Z
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Controller
DC DC Controller
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
No
No
Number of Outputs
12
8
Voltage - Supply (Min)
5V
9V
Voltage - Supply (Max)
28V
32V
Voltage - Output
-
-
Current - Output / Channel
60mA
-
Frequency
570kHz
140kHz
Dimming
PWM
Analog, PWM
Applications
Backlight
Backlight
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-TSSOP-EP
28-SOIC