Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Monolithic Power Systems MP3399EY-LF
MP3399EY-LF
Active
PMIC - LED Drivers
Description:
IC LED DRVR CTRL PWM 60MA 28SOIC
Manufacturer:
Monolithic Power Systems
Datasheet:
MP3399EY-LF Datasheet
History Price: Active
In Stock: 8000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP3399EY-LF vs MP3394ES-LF
Part No
MP3399EY-LF
MP3394ES-LF
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tube
Tube
Status
Active
Not For New Designs
Type
DC DC Controller
DC DC Controller
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
No
No
Number of Outputs
12
4
Voltage - Supply (Min)
5V
5V
Voltage - Supply (Max)
28V
28V
Voltage - Output
-
-
Current - Output / Channel
60mA
200mA
Frequency
570kHz
540kHz
Dimming
PWM
PWM
Applications
Backlight
Backlight
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
28-SOIC
16-SOIC