MP3399EY-LF
MP3399EY-LF
Active
Description:  IC LED DRVR CTRL PWM 60MA 28SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP3399EY-LF Datasheet
History Price: Active
In Stock: 8000
MP3399EY-LF vs MP3398AGY
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
DC DC Controller
DC DC Controller
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
No
No
Number of Outputs
12
4
Voltage - Supply (Min)
5V
5V
Voltage - Supply (Max)
28V
28V
Voltage - Output
-
-
Current - Output / Channel
60mA
350mA
Frequency
570kHz
540kHz
Dimming
PWM
Analog, PWM
Applications
Backlight
Backlight
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
20-SOIC