MP3412EJ-LF-P
MP3412EJ-LF-P
Active
Description:  IC LED DRVR RGLTR PWM TSOT23-6
Manufacturer:  Monolithic Power Systems
History Price: $1.57676
In Stock: 7200
MP3412EJ-LF-P vs MP3399EY-LF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
DC DC Regulator
DC DC Controller
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
No
Number of Outputs
1
12
Voltage - Supply (Min)
0.8V
5V
Voltage - Supply (Max)
4.4V
28V
Voltage - Output
2.5V ~ 5V
-
Current - Output / Channel
1.1A (Switch)
60mA
Frequency
1MHz
570kHz
Dimming
PWM
PWM
Applications
Backlight
Backlight
Operating Temperature
-20 ℃ ~ 125 ℃ (TJ)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6 Thin, TSOT-23-6
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
TSOT-23-6
28-SOIC