MP3430GQ-P
MP3430GQ-P
Active
Description:  IC REG BOOST ADJ 600MA 16QFN
Manufacturer:  Monolithic Power Systems
Datasheet:   MP3430GQ-P Datasheet
History Price: $3.76000
In Stock: 32000
MP3430GQ-P vs MP38892DN-LF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.7V
4.5V
Voltage - Input (Max)
5.5V
42V
Voltage - Output (Min/Fixed)
2.7V
0.8V
Voltage - Output (Max)
90V
37.8V
Current - Output
600mA (Switch)
6A
Frequency - Switching
1.3MHz
420kHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VFQFN Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
16-QFN (3x3)
8-SOICE