Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Monolithic Power Systems MP3431GL-P
MP3431GL-P
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG 16V 21A HI EFFICIENC SYNC
Manufacturer:
Monolithic Power Systems
Datasheet:
MP3431GL-P Datasheet
History Price: $2.18190
In Stock: 30400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP3431GL-P vs MP3432GL-Z
Part No
MP3431GL-P
MP3432GL-Z
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
-
Step-Up
Output Configuration
-
Positive
Topology
-
Boost
Output Type
-
Adjustable
Number of Outputs
-
1
Voltage - Input (Min)
-
0.8V
Voltage - Input (Max)
-
13V
Voltage - Output (Min/Fixed)
-
0.8V
Voltage - Output (Max)
-
16V
Current - Output
-
10A (Switch)
Frequency - Switching
-
600kHz
Synchronous Rectifier
-
Yes
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
13-PowerVFQFN
13-PowerVFQFN
Supplier Device Package
13-QFN (3x4)
13-QFN (3x4)