MP3438GTL-P
MP3438GTL-P
Active
Description:  IC REG BOOST ADJ SOT583
Manufacturer:  Monolithic Power Systems
Datasheet:   MP3438GTL-P Datasheet
History Price: $3.10000
In Stock: 44400
MP3438GTL-P vs MP3431GL-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Up
-
Output Configuration
Positive
-
Topology
Boost
-
Output Type
Adjustable
-
Number of Outputs
1
-
Voltage - Input (Min)
0.8V
-
Voltage - Input (Max)
16V
-
Voltage - Output (Min/Fixed)
16V
-
Voltage - Output (Max)
16V
-
Current - Output
-
-
Frequency - Switching
1.2MHz
-
Synchronous Rectifier
Yes
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-583
13-PowerVFQFN
Supplier Device Package
SOT-583
13-QFN (3x4)