MP3438GTL-P
MP3438GTL-P
Active
Description:  IC REG BOOST ADJ SOT583
Manufacturer:  Monolithic Power Systems
Datasheet:   MP3438GTL-P Datasheet
History Price: $3.10000
In Stock: 44400
MP3438GTL-P vs MP38894DN-LF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
0.8V
4.5V
Voltage - Input (Max)
16V
42V
Voltage - Output (Min/Fixed)
16V
0.8V
Voltage - Output (Max)
16V
15V
Current - Output
-
4.5A
Frequency - Switching
1.2MHz
420kHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-583
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
SOT-583
8-SOICE