MP38894DN-LF
MP38894DN-LF
Active
Description:  IC REG BUCK ADJ 4.5A 8SOIC
Manufacturer:  Monolithic Power Systems
History Price: Active
In Stock: 4400
MP38894DN-LF vs MP38671DL-LF-P
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Not For New Designs
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
42V
25V
Voltage - Output (Min/Fixed)
0.8V
0.8V
Voltage - Output (Max)
15V
15V
Current - Output
4.5A
10A
Frequency - Switching
420kHz
600kHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
14-VFDFN Exposed Pad
Supplier Device Package
8-SOICE
14-QFN (3x4)