MP4008GS
MP4008GS
Active
Description:  IC LED DRIVER CTRLR PWM 8SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP4008GS Datasheet
History Price: Active
In Stock: 38400
MP4008GS vs MP4088GS-Z
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Controller
AC DC Offline Switcher
Topology
Boost, SEPIC
Buck, Boost
Internal Switch(s)
No
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
9V
4.5V
Voltage - Supply (Max)
28V
5V
Voltage - Output
-
-
Current - Output / Channel
-
-
Frequency
180kHz
22kHz
Dimming
PWM
Triac
Applications
General Purpose
Lighting
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package
8-SOIC
8-SOIC-7A