MP4013BGS
MP4013BGS
Active
Description:  IC LED DRIVER CTRLR PWM 16SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP4013BGS Datasheet
History Price: Active
In Stock: 36800
MP4013BGS vs MP4425AGQB-P
Series
-
Automotive, AEC-Q100
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Controller
DC DC Regulator
Topology
SEPIC, Step-Up (Boost)
Step-Down (Buck)
Internal Switch(s)
No
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
8V
4V
Voltage - Supply (Max)
26V
36V
Voltage - Output
-
-
Current - Output / Channel
-
1.5A
Frequency
600kHz
2.2MHz
Dimming
Analog, PWM
PWM
Applications
Automotive, Backlight, Lighting
Automotive
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
13-PowerVQFN
Supplier Device Package
16-SOIC
13-QFN (2.5x3)