Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Monolithic Power Systems MP4013BGS
MP4013BGS
Active
PMIC - LED Drivers
Description:
IC LED DRIVER CTRLR PWM 16SOIC
Manufacturer:
Monolithic Power Systems
Datasheet:
MP4013BGS Datasheet
History Price: Active
In Stock: 36800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP4013BGS vs MP46885DN-LF-Z
Part No
MP4013BGS
MP46885DN-LF-Z
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Controller
DC DC Regulator
Topology
SEPIC, Step-Up (Boost)
Step-Down (Buck)
Internal Switch(s)
No
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
8V
4.5V
Voltage - Supply (Max)
26V
80V
Voltage - Output
-
-
Current - Output / Channel
-
500mA
Frequency
600kHz
2MHz
Dimming
Analog, PWM
PWM
Applications
Automotive, Backlight, Lighting
Automotive, Lighting
Operating Temperature
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
16-SOIC
8-SOICE