Series
-
Automotive, AEC-Q100
Packaging
Tube
Tape & Reel (TR)
Type
DC DC Controller
DC DC Regulator
Topology
SEPIC, Step-Down (Buck), Step-Up (Boost)
Step-Down (Buck)
Internal Switch(s)
No
Yes
Voltage - Supply (Min)
8V
4V
Voltage - Supply (Max)
26V
36V
Current - Output / Channel
-
1.5A
Applications
Automotive, Backlight, Lighting
Automotive
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
13-PowerVQFN
Supplier Device Package
16-SOIC
13-QFN (2.5x3)